Littelfuse, Inc. Fuse, 75A, 600V, Time Delay; Voltage Rating Vdc Littelfuse FLSR075.VXID

Description
FUSE, 75A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:75A; Blow Characteristic:Time Delay; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8"; Product Range:FLSR_ID Series RoHS Compliant: No
Description
FUSE, 75A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:75A; Blow Characteristic:Time Delay; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8"; Product Range:FLSR_ID Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, 75A, 600V, Time Delay; Voltage Rating Vdc Littelfuse - 52F9158 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 75A, 600V, Time Delay; Voltage Rating Vdc Littelfuse
52F9158
Fuse, 75A, 600V, Time Delay; Voltage Rating Vdc Littelfuse 52F9158
FUSE, 75A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:75A; Blow Characteristic:Time Delay; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8"; Product Range:FLSR_ID Series RoHS Compliant: No

FUSE, 75A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:75A; Blow Characteristic:Time Delay; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8"; Product Range:FLSR_ID Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 52F9158
Product Name Fuse, 75A, 600V, Time Delay; Voltage Rating Vdc Littelfuse
Supply Voltage (VS) 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details