Littelfuse, Inc. Cartridge In Line Fuse Holder, 1P, 60A; Fuse Holder Type Littelfuse FHJC1002G

Description
CARTRIDGE IN LINE FUSE HOLDER, 1P, 60A; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:FHJ Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE IN LINE FUSE HOLDER, 1P, 60A; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:FHJ Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge In Line Fuse Holder, 1P, 60A; Fuse Holder Type Littelfuse - 74R0740 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge In Line Fuse Holder, 1P, 60A; Fuse Holder Type Littelfuse
74R0740
Cartridge In Line Fuse Holder, 1P, 60A; Fuse Holder Type Littelfuse 74R0740
CARTRIDGE IN LINE FUSE HOLDER, 1P, 60A; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:FHJ Series; Voltage Rating VAC:- RoHS Compliant: Yes

CARTRIDGE IN LINE FUSE HOLDER, 1P, 60A; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:FHJ Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 74R0740
Product Name Cartridge In Line Fuse Holder, 1P, 60A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7031720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details