Littelfuse, Inc. Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse FHAC0001XP

Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse - 90T5072 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse
90T5072
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse 90T5072
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:- RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 90T5072
Product Name Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD05S180D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Listed - G20CM520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details