Polymeric PTC Resettable Fuse 15V 50mA Ih Surface Mount 0603 (1608 Metric)
Polymeric PTC Resettable Fuse 15V 50mA Ih Surface Mount 0603 (1608 Metric)
Polymeric PTC Resettable Fuse 15V 50mA Ih Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1314489-FEMTOASMDC00
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, femtoASMD
Type: Polymeric
Package: Tape & Reel
Mounting: SMD (SMT)
Ratings: PS300, PS400
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 15V
Current - Max: 10 A
Current - Hold (Ih) (Max): 50 mA
Current - Trip (It): 150 mA
Time to Trip: 100 ms
Package / Case: 0603 (1608 Metric)
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 3.8 Ohms
Resistance - Post Trip (R1) (Max): 30 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F9952TR-ND | 1314489-FEMTOASMDC005F-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |