Littelfuse, Inc. Mosfet Driver, Dip-8; No. Of Channels Ixys Semiconductor FDA215

Description
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Dip-8; No. Of Channels Ixys Semiconductor - 30M9524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dip-8; No. Of Channels Ixys Semiconductor
30M9524
Mosfet Driver, Dip-8; No. Of Channels Ixys Semiconductor 30M9524
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 30M9524
Product Name Mosfet Driver, Dip-8; No. Of Channels Ixys Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6595KA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 2EDL23I06PJ - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.3 amps
Supply Voltage 13 to 17.5 volts
View Details
2 suppliers
Specialty Logic - 1727-74LVC1GX04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details