Littelfuse, Inc. Optically isolated photovoltaic gate driver IC FDA117

Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically-Isolated Input to Output May be Configured for AC and DC Switching 5mA Control Current No EMI/RFI Generation Machine Insertable, Wave Solderable Surface Mount Tape and Reel Versions Available Replacement of Discrete Components Solid State Reliability VDE Compatible
Datasheet
Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically-Isolated Input to Output May be Configured for AC and DC Switching 5mA Control Current No EMI/RFI Generation Machine Insertable, Wave Solderable Surface Mount Tape and Reel Versions Available Replacement of Discrete Components Solid State Reliability VDE Compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optically isolated photovoltaic gate driver IC - FDA117 - Littelfuse, Inc.
Rosemont, IL, United States
Optically isolated photovoltaic gate driver IC
FDA117
Optically isolated photovoltaic gate driver IC FDA117
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically-Isolated Input to Output May be Configured for AC and DC Switching 5mA Control Current No EMI/RFI Generation Machine Insertable, Wave Solderable Surface Mount Tape and Reel Versions Available Replacement of Discrete Components Solid State Reliability VDE Compatible

These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically-Isolated Input to Output May be Configured for AC and DC Switching 5mA Control Current No EMI/RFI Generation Machine Insertable, Wave Solderable Surface Mount Tape and Reel Versions Available Replacement of Discrete Components Solid State Reliability VDE Compatible

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number FDA117
Product Name Optically isolated photovoltaic gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8230BC-D-IS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers