Littelfuse, Inc. Varistor, 970V, 1950V, 40Mm Disc; Voltage Rating Vac Littelfuse FBMOV750M

Description
VARISTOR, 970V, 1950V, 40mm DISC; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.95kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
VARISTOR, 970V, 1950V, 40mm DISC; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.95kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 970V, 1950V, 40Mm Disc; Voltage Rating Vac Littelfuse - 48T7466 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 970V, 1950V, 40Mm Disc; Voltage Rating Vac Littelfuse
48T7466
Varistor, 970V, 1950V, 40Mm Disc; Voltage Rating Vac Littelfuse 48T7466
VARISTOR, 970V, 1950V, 40mm DISC; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.95kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 970V, 1950V, 40mm DISC; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.95kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48T7466
Product Name Varistor, 970V, 1950V, 40Mm Disc; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details