VARISTOR, 825V, 1625V, 40mm DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.625kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR 1KV 40KA AXIAL CYLINDER
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48T7465 | FBMOV625M |
| Product Name | Varistor, 825V, 1625V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |