VARISTOR 910V 40KA AXIAL CYLINDR
VARISTOR, 745V, 1475V, 40mm DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.475kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | FBMOV550M | 48T7464 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 745V, 1475V, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Screw Mount |