Littelfuse, Inc. Varistor, 615V, 1220V, 40Mm Disc; Voltage Rating Vac Littelfuse FBMOV460M

Description
VARISTOR, 615V, 1220V, 40mm DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.22kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
VARISTOR, 615V, 1220V, 40mm DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.22kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 615V, 1220V, 40Mm Disc; Voltage Rating Vac Littelfuse - 48T7462 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 615V, 1220V, 40Mm Disc; Voltage Rating Vac Littelfuse
48T7462
Varistor, 615V, 1220V, 40Mm Disc; Voltage Rating Vac Littelfuse 48T7462
VARISTOR, 615V, 1220V, 40mm DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.22kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 615V, 1220V, 40mm DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.22kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - FBMOV460M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
FBMOV460M
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs FBMOV460M
VARISTOR 750V 40KA AXIAL CYLINDR

VARISTOR 750V 40KA AXIAL CYLINDR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 48T7462 FBMOV460M
Product Name Varistor, 615V, 1220V, 40Mm Disc; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data