VARISTOR, 560V, 1100V, 40mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.1kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 680V 40KA AXIAL CYLINDR
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48T7460 | FBMOV420M |
| Product Name | Varistor, 560V, 1100V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |