VARISTOR 620V 40KA AXIAL CYLINDR
VARISTOR, 505V, 1010V, 40mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:FBMOV Series; Clamping Voltage Vc Max:1.01kV; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | FBMOV385M | 48T7459 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 505V, 1010V, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Screw Mount |