VARISTOR, 225V, 450V, 40mm DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:FBMOV Series; Clamping Voltage Vc Max:450V; Varistor Case Style:-; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 270V 40KA AXIAL CYLINDR
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48T7453 | FBMOV175M |
| Product Name | Varistor, 225V, 450V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |