FUSE, PTC RESET, 250V, 150mA, RADIAL; Product Range:PolySwitch TRF600 Series; Voltage Rating:250VAC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 40K9786 |
| Product Name | Fuse, Ptc Reset, 250V, 150Ma, Radial; Product Range Littelfuse |
| Standards and Certifications | RoHS |