Littelfuse, Inc. Embedded - Microcontroller, Microprocessor, FPGA Modules EZ80F916005MODG

Description
IC MOD EZ80F91 50MHZ 16KB
Description
IC MOD EZ80F91 50MHZ 16KB
Datasheet
Datasheet Summary
Powered by GS/AI

The eZ80F916005MODG is a compact Ethernet module designed for rapid development of embedded systems requiring network connectivity, based on the eZ80F91 ASSP from Zilog's eZ80AcclaimPlus! family. It features a 50 MHz eZ80 CPU core with 256 KB on-chip Flash memory, 128 KB external SRAM, and 8 KB on-chip SRAM. The module includes a 10/100 Base-T Ethernet PHY with an RJ45 connector, two UARTs, I2C, SPI, and 32 general-purpose 5 V-tolerant I/O pins. It operates from a 3.3 V supply with a standard temperature range of 0 °C to +70 °C and has a physical footprint of 50 mm x 47.5 mm. The module connects to development platforms via two 56-pin mini-headers and includes a 5 MHz crystal oscillator with PLL multiplication. It meets no stated environmental or safety standards beyond typical industrial ratings.

Datasheet Summary
Powered by GS/AI

The eZ80F916005MODG is a compact Ethernet module designed for rapid development of embedded systems requiring network connectivity, based on the eZ80F91 ASSP from Zilog's eZ80AcclaimPlus! family. It features a 50 MHz eZ80 CPU core with 256 KB on-chip Flash memory, 128 KB external SRAM, and 8 KB on-chip SRAM. The module includes a 10/100 Base-T Ethernet PHY with an RJ45 connector, two UARTs, I2C, SPI, and 32 general-purpose 5 V-tolerant I/O pins. It operates from a 3.3 V supply with a standard temperature range of 0 °C to +70 °C and has a physical footprint of 50 mm x 47.5 mm. The module connects to development platforms via two 56-pin mini-headers and includes a 5 MHz crystal oscillator with PLL multiplication. It meets no stated environmental or safety standards beyond typical industrial ratings.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontroller, Microprocessor, FPGA Modules - EZ80F916005MODG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
EZ80F916005MODG
Embedded - Microcontroller, Microprocessor, FPGA Modules EZ80F916005MODG
IC MOD EZ80F91 50MHZ 16KB

IC MOD EZ80F91 50MHZ 16KB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number EZ80F916005MODG
Product Name Embedded - Microcontroller, Microprocessor, FPGA Modules
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details