The ET21MD1CBE is a sealed subminiature DPDT toggle switch with an ON-ON function, vertical thru-hole termination, epoxy seal, and gold-plated contacts. It features a brass, chrome-plated actuator, glass-filled nylon 6/6 case (UL 94V-0), and an IP57 rating for dust and temporary water immersion. It supports 2 A at 120 V AC or 28 V DC, with an electrical life of 30,000 cycles. The switch is process-sealed for solder and cleaning compatibility, with an operating temperature range of -30°C to 85°C.
Toggle Switch,STRAIGHT,DPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8749 |
| Product Name | Toggle Switch,straight,dpdt,on-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |