The C&K ET21MD1ABE is a sealed subminiature DPDT toggle switch with right-angle through-hole terminations, configured for ON-ON function. It features a brass, tin-plated switch support, epoxy seal, and standard o-ring sealing for IP57 protection against dust and temporary immersion. The actuator is a standard metal design with chrome plating, and the switch supports 30,000 make-and-break cycles at full load. Contact rating is 2A max. at 120 V AC or 28 V DC for non-ETX1 models. Insulation resistance is 10⁹ Ω min., and dielectric strength is 1000 Vrms min. The case and bushing are made of glass-filled nylon 6/6, UL 94V-0 rated. The switch is designed for through-hole PCB mounting with a horizontal actuation orientation, and its footprint and terminal spacing are optimized for compact PCB layouts.
Toggle Switch,RIGHT ANGLE,DPDT,ON-ON,PC TAIL W/RETNN Terminal,TOGGLE BAT,PCB Hole Count:8
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8745 |
| Product Name | Toggle Switch,right Angle,dpdt,on-On,pc Tail W/retnn Terminal,toggle Bat,pcb Hole Count C&k Components |