The ET02SD1WBE is a sealed subminiature toggle switch with SPST single-pole single-throw function, vertical surface mount termination, and wire wrap terminals. It has a 0.177-inch unthreaded bushing and a chrome-plated brass actuator. The switch is rated for 0.4 VA maximum at 20 V AC or DC, with an electrical life of 30,000 cycles. Contact resistance is below 20 mΩ initial, insulation resistance is 10⁹ Ω minimum, and dielectric strength is 1000 Vrms minimum. It operates from -30°C to 85°C and meets IP57 sealing for dust and temporary immersion. The case and bushing are made of glass-filled nylon 6/6, UL 94V-0 rated. The switch uses silver/matte-tin contact material and is RoHS compliant.
TOGGLE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34AH9512 |
| Product Name | Toggle Rohs Compliant C&k Components |
| Approvals | RoHS |