The ET01MD1AGE is a sealed subminiature toggle switch in the ET series, designed for compact applications in telecommunications, instrumentation, and medical equipment. It features a right-angle surface mount termination (SA), a .177" high unthreaded bushing (D1), and gold over silver contact material (G) with a matte-tin finish (E), making it RoHS compliant. The switch is rated for 0.4 VA max at 20 V AC or DC, with an electrical life of 30,000 cycles, contact resistance below 20 mΩ, and insulation resistance of at least 10⁹ Ω. It operates from -30°C to 85°C, meets IP57 for dust and temporary immersion protection, and has a dielectric strength of 1000 Vrms min. The case and bushing are made of glass-filled nylon 6/6 (UL 94V-0), with an epoxy seal. Surface mount variants are shipped in tape and reel packaging, with 500 units per reel for this configuration.
Toggle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8587 |
| Product Name | Toggle Rohs Compliant C&k Components |
| Approvals | RoHS |