Littelfuse, Inc. Delay on Make/Interval Timer ESD52233

Description
The ESD5 Series is an accurate, solid-state, delayed interval timer. It offers a 1A steady, 10A inrush output and is available with adjustable or fixed time delays of 0.1 seconds to 1000 minutes in six ranges. Input voltages of 24, 120, or 230VAC are available. Encapsulation offers protection against shock and vibration. Adjustment options are factory fixed, onboard or externally adjustable. The repeat accuracy, under stable conditions, is 0.1%. The factory calibration of the time delay is ±5%. Operation (Delayed Interval)Upon application of input voltage, the T1 delay-on-make time delay begins and the output remains de-energized. At the end of this delay, the output energizes and the T2 interval delay begins. At the end of the interval delay period, the output de-energizes.Reset: Removing input voltage resets the output and the time delays, and returns the sequence to the first delay.
Request a Quote Datasheet
Description
The ESD5 Series is an accurate, solid-state, delayed interval timer. It offers a 1A steady, 10A inrush output and is available with adjustable or fixed time delays of 0.1 seconds to 1000 minutes in six ranges. Input voltages of 24, 120, or 230VAC are available. Encapsulation offers protection against shock and vibration. Adjustment options are factory fixed, onboard or externally adjustable. The repeat accuracy, under stable conditions, is 0.1%. The factory calibration of the time delay is ±5%. Operation (Delayed Interval)Upon application of input voltage, the T1 delay-on-make time delay begins and the output remains de-energized. At the end of this delay, the output energizes and the T2 interval delay begins. At the end of the interval delay period, the output de-energizes.Reset: Removing input voltage resets the output and the time delays, and returns the sequence to the first delay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay on Make/Interval Timer - ESD52233 - Littelfuse, Inc.
Rosemont, IL, United States
Delay on Make/Interval Timer
ESD52233
Delay on Make/Interval Timer ESD52233
The ESD5 Series is an accurate, solid-state, delayed interval timer. It offers a 1A steady, 10A inrush output and is available with adjustable or fixed time delays of 0.1 seconds to 1000 minutes in six ranges. Input voltages of 24, 120, or 230VAC are available. Encapsulation offers protection against shock and vibration. Adjustment options are factory fixed, onboard or externally adjustable. The repeat accuracy, under stable conditions, is 0.1%. The factory calibration of the time delay is ±5%. Operation (Delayed Interval)Upon application of input voltage, the T1 delay-on-make time delay begins and the output remains de-energized. At the end of this delay, the output energizes and the T2 interval delay begins. At the end of the interval delay period, the output de-energizes.Reset: Removing input voltage resets the output and the time delays, and returns the sequence to the first delay.

The ESD5 Series is an accurate, solid-state, delayed interval timer. It offers a 1A steady, 10A inrush output and is available with adjustable or fixed time delays of 0.1 seconds to 1000 minutes in six ranges. Input voltages of 24, 120, or 230VAC are available. Encapsulation offers protection against shock and vibration. Adjustment options are factory fixed, onboard or externally adjustable. The repeat accuracy, under stable conditions, is 0.1%. The factory calibration of the time delay is ±5%. Operation (Delayed Interval)Upon application of input voltage, the T1 delay-on-make time delay begins and the output remains de-energized. At the end of this delay, the output energizes and the T2 interval delay begins. At the end of the interval delay period, the output de-energizes.Reset: Removing input voltage resets the output and the time delays, and returns the sequence to the first delay.

Supplier's Site Datasheet
Time Delay Relays - 5666-ESD52233-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-ESD52233-ND
Time Delay Relays 5666-ESD52233-ND
Interval, On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Interval, On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - ESD52233 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
ESD52233
Time Delay Relays ESD52233
Interval, On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Interval, On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 1000 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number ESD52233 5666-ESD52233-ND ESD52233
Product Name Delay on Make/Interval Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 167 F (-40 to 75 C)
Minimum ? to 600 seconds 0.1000 seconds
Switch Type SolidState
Voltage Requirements 24 V ac
Unlock Full Specs
to access all available technical data

Similar Products

 - 5377721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Sealed Switch Timing Relay - 700-RTC01110U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details