Win Source Part Number: 1057756-ES02MSABE
Category: Switches>Slide Switches
Series: ES
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, IP57
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Bronze
Actuator Material: Liquid Crystal Polymer (LCP)
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 300
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 3.07mm
Switch Travel: 2.29mm
Electrical Life: 40,000 Cycles
Mechanical Life: 40,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): ES01MSABE; ES03MSABE; ES01MAVBE; AS12AP; AS12CP; AS11CPES02MSABE..;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKN1813CT,CKN1813DKR
Base Product Number: ES02M
Slide Switch SPST Surface Mount, Right Angle
Slide Switch SPST Surface Mount, Right Angle
Slide Switch SPST Surface Mount, Right Angle
Slide Switches R/A SPST OFF-NONE-ON
SWITCH SLIDE SPST 0.4VA 20V
SLIDE SWITCH, SPST, 0.4VA, 20V, SMD; Contact Configuration:SPST; Switch Operation:Off-None-O
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1057756-ES02MSABE | CKN1813CT-ND | ES02MSABE | ES02MSABE | 34AH9411 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spst, 0.4Va, 20V, Smd; Contact Configuration C&k Components |
| Terminal Type | Gull Wing | Surface Mount Technology | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |