C&K Components Slide Switches ES01MSABE

Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN1779DKR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN1779DKR-ND
Slide Switches CKN1779DKR-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - CKN1779TR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN1779TR-ND
Slide Switches CKN1779TR-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - CKN1779CT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN1779CT-ND
Slide Switches CKN1779CT-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 20V, Smd; Contact Configuration C&k Components - 34AH9409 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 20V, Smd; Contact Configuration C&k Components
34AH9409
Slide Switch, Spdt, 0.1A, 20V, Smd; Contact Configuration C&k Components 34AH9409
SLIDE SWITCH, SPDT, 0.1A, 20V, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:ES Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 20V, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:ES Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches ES01MSABE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
ES01MSABE
Slide Switches ES01MSABE
Slide Switches R/A SPDT ON-NONE-ON

Slide Switches R/A SPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN1779DKR-ND 34AH9409 ES01MSABE ES01MSABE
Product Name Slide Switches Slide Switch, Spdt, 0.1A, 20V, Smd; Contact Configuration C&k Components Switches - Slide Switches Slide Switches
Terminal Type Gull Wing Surface Mount Technology
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825014-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details