The C&K ES Series is a family of sealed sub-miniature slide switches with an internal o-ring and epoxy base seal for protection against wave and reflow soldering and cleaning processes. Available in SPST, SPDT, DPST, and DPDT configurations, the switches feature tin-lead alloy coated terminals, nylon and LCP housings rated UL 94V-0, and operate from -30°C to 85°C. Contact rating is 0.4 VA max at 20 V AC or DC, with a contact resistance of 50 milliohms max and insulation resistance of 10⁹ ohms min. The switches support 40,000 make-and-break cycles at full load and have 8 kV ESD endurance. Surface mount, through-hole, and right-angle terminal options are included across the series.
Slide Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8543 |
| Product Name | Slide Switch,straight,spdt,on-On,number Of Positions C&k Components |