C&K Components Slide Switches ES01MAVBE

Description
Slide Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN1777-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN1777-ND
Slide Switches CKN1777-ND
Slide Switch SPDT Through Hole, Right Angle, Vertical

Slide Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Slide Switches ES01MAVBE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switch, Spdt, 0.1A, 20V, Tht; Contact Configuration C&k Components - 34AH9407 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 20V, Tht; Contact Configuration C&k Components
34AH9407
Slide Switch, Spdt, 0.1A, 20V, Tht; Contact Configuration C&k Components 34AH9407
SLIDE SWITCH, SPDT, 0.1A, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:ES Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:ES Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
ES01MAVBE
Slide Switches ES01MAVBE
Slide Switches R/A SPDT ON-NONE-ON

Slide Switches R/A SPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN1777-ND ES01MAVBE 34AH9407 ES01MAVBE
Product Name Slide Switches Switches - Slide Switches Slide Switch, Spdt, 0.1A, 20V, Tht; Contact Configuration C&k Components Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825010-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 7347328P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details