Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Recycle - Series: ERD - ERD3425A ERD3425A

Description
The ERD3425A is a combination of digital electronics and a reliable electromechanical relay. DPDT relay output for relay logic circuits, and isolation of input to output voltages. Cost effective for OEM applications, such as duty cycling, drying, washing, signaling, and flashing. Operation (Recycling - ON Time First)Upon application of input voltage, the output relay energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of the ON time the load de-energizes, and the cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.
Datasheet
Description
The ERD3425A is a combination of digital electronics and a reliable electromechanical relay. DPDT relay output for relay logic circuits, and isolation of input to output voltages. Cost effective for OEM applications, such as duty cycling, drying, washing, signaling, and flashing. Operation (Recycling - ON Time First)Upon application of input voltage, the output relay energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of the ON time the load de-energizes, and the cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Recycle - Series: ERD - ERD3425A - ERD3425A - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Recycle - Series: ERD - ERD3425A
ERD3425A
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Recycle - Series: ERD - ERD3425A ERD3425A
The ERD3425A is a combination of digital electronics and a reliable electromechanical relay. DPDT relay output for relay logic circuits, and isolation of input to output voltages. Cost effective for OEM applications, such as duty cycling, drying, washing, signaling, and flashing. Operation (Recycling - ON Time First)Upon application of input voltage, the output relay energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of the ON time the load de-energizes, and the cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.

The ERD3425A is a combination of digital electronics and a reliable electromechanical relay. DPDT relay output for relay logic circuits, and isolation of input to output voltages. Cost effective for OEM applications, such as duty cycling, drying, washing, signaling, and flashing. Operation (Recycling - ON Time First)Upon application of input voltage, the output relay energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output relay energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the first delay. Operation (Recycling - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of the ON time the load de-energizes, and the cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to the OFF time.

Supplier's Site Datasheet
Time Delay Relays - ERD3425A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
ERD3425A
Time Delay Relays ERD3425A
Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 120/240VAC Chassis Mount

Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 120/240VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number ERD3425A ERD3425A
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Recycle - Series: ERD - ERD3425A Time Delay Relays
Mounting Surface mount with 1 #6 (M3.5 x 0.6) screw Chassis Mount
Operating Temperature -40 to 149 F (-40 to 65 C)
Minimum 0.3000 to 30 seconds 0.3000 seconds
Voltage Requirements 120 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.71 - Electronic digital time switch - 127100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSJ3HU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 329137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details