The EP12SD1AGE is a sealed, momentary SPDT pushbutton switch with a right-angle, PCB thru-hole termination and a snap-fitting actuator. It is rated for 0.4 VA max at 20 V AC or DC, with a contact resistance below 20 mΩ initially and an insulation resistance of at least 10⁹ Ω. The switch withstands 1000 Vrms dielectric strength at sea level and operates from -30°C to 85°C. The case and bushing are made of glass-filled nylon 4/6 (UL 94V-0), with a brass terminal plated in matte tin and an epoxy seal. The contact material is gold over silver, and the device meets IP57 protection against dust and temporary immersion. It is packaged in tape and reel per EIA 481-3.
Pushbutton Switch,RIGHT ANGLE,SPDT,ON-(ON),P
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8511 |
| Product Name | Pushbutton Switch,right Angle,spdt,on-(On),pc Tail Terminal,pcb Hole Count C&k Components |