The EP12FPD1SAPE is a sealed, momentary SPDT pushbutton switch with a flush plunger and right-angle surface mount termination. It is rated for 0.4 VA maximum at 20 V AC or DC, with an electrical life of 30,000 cycles. The switch features a contact resistance below 20 mΩ, insulation resistance of at least 10⁹ Ω, and dielectric strength of 1000 Vrms minimum. It operates from -30°C to 85°C and meets IP57 for dust and temporary immersion protection. The case and plunger are made of glass-filled nylon 4/6 (UL 94V-0), with gold-plated copper alloy contacts. It is supplied in anti-static tape and reel packaging per EIA 481-3, and is RoHS compliant when ordered with G, Q, R, or S contact materials.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0583 |
| Product Name | Pushbutton C&k Components |