The EP12FPD1CBE is a momentary SPDT pushbutton switch with a flush plunger and through-hole terminations, designed for PCB mounting. It is sealed to IP57, with a contact rating of 0.4 VA maximum at 20 V AC or DC, and an electrical life of 30,000 cycles. Contact resistance is below 20 mΩ initially at 2-4 V DC and 100 mA. Insulation resistance is a minimum of 10⁹ Ω, and dielectric strength is 1000 Vrms minimum at sea level. The case and bushing are glass-filled nylon 4/6 (UL 94V-0), the plunger is glass-filled nylon (UL 94V-0), and the terminals are brass with matte-tin plating. Operating temperature ranges from -30°C to 85°C. The switch is RoHS compliant with gold-plated contacts.
Pushbutton Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8506 |
| Product Name | Pushbutton Switch,straight,spdt,on-(On),pc Tail Terminal,pcb Hole Count C&k Components |