The EP11SD1APE is a sealed, momentary SPST pushbutton switch with a right-angle surface mount termination and a snap-fitting actuator. It is rated for 0.4 VA max at 20 V AC or DC, with an electrical life of 60,000 cycles at full load, contact resistance below 20 mΩ, and insulation resistance of at least 10^9 Ω. The switch meets IP57 protection standards, resists temporary immersion and dust ingress, and operates from -30°C to 85°C. The case and bushing are made of glass-filled nylon 4/6 (UL 94V-0), with a thermoplastic polyester plunger sealed by an internal o-ring. Packaging is in anti-static tape and reel per EIA 481-3. The part is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8472 |
| Product Name | Pushbutton C&k Components |