The EP11FPD1AVBE is a sealed, single-pole, single-throw, normally open momentary pushbutton switch with a flush plunger and vertical right-angle PCB thru-hole termination. It features a snap-fitting actuator, epoxy terminal seal, and conformal coating for protection against dust and temporary immersion, rated to IP57. The switch operates from -30°C to 85°C, has a contact resistance below 20 mΩ, and supports 0.4 VA max. at 20 V AC/DC. The case and bushing are made of glass-filled nylon 4/6 (UL 94V-0), and the contacts are copper alloy with gold plating over nickel. It is rated for 60,000 make-and-break cycles at full load and complies with RoHS requirements when equipped with G, Q, R, or S contact materials.
Pushbutton Switch,RIGHT ANGLE,SPST,OFF-(ON),
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8456 |
| Product Name | Pushbutton Switch,right Angle,spst,off-(On),pc Tail Terminal,pcb Hole Count C&k Components |