The EP11FPD1ABE is a sealed, surface mount SPST off-(on) pushbutton switch with a flush plunger and right-angle through-hole termination. It features a glass-filled nylon case rated UL 94V-0, epoxy terminal seal, and IP57 protection against dust and temporary immersion. The switch meets electrical life of 60,000 cycles at 0.4 VA max. @ 20 V AC/DC, with contact resistance below 20 mΩ and insulation resistance of 10⁹ Ω min. Operating temperature ranges from -30°C to 85°C, and it is RoHS compliant with gold-plated copper alloy contacts. The part is designed for telecommunications, networking, and instrumentation applications.
PUSHBUTTON SWITCH,RIGHT ANGLE,SPST,OFF-(ON),
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29AC5517 |
| Product Name | Pushbutton Switch,right Angle,spst,off-(On),pc Tail Terminal,pcb Hole Count C&k Components |
| Approvals | RoHS |