The ELUMOATHQ6C12 is a right-angle, surface-mount, illuminated latching pushbutton with SPDT contacts and a green LED. It has a switching travel of 1.7 mm and full travel of 5.1 mm, requiring 2.5 N operating force. The LED emits at 565 nm with 35-50 mcd intensity at 20 mA and 2.0 V forward voltage. Contact rating is 250 mA at 50 VDC, with ≤50 mΩ contact resistance and ≥10^9 Ω insulation resistance. Operating temperature is -40°C to 80°C, with 30,000 cycle life. Contacts are silver-plated copper with gold flash; housing is glass-filled LCP and nylon. RoHS compliant. Dimensions are 20.58 mm × 11.43 mm × 7.62 mm.
Pushbutton - Illuminated & Industrial Controls
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34AH9288 |
| Product Name | Pushbutton Illuminated & Industrial Controls C&k Components |