ELUMEESAQ3C12 is a right-angle, surface-mount, latching pushbutton switch with SPDT contacts and a red LED illumination. It has a 2.5 N operating force, 1.7 mm switching travel, and 5.1 mm full travel. The switch is rated for 250 mA at 50 VDC, with a contact resistance of ≤50 mΩ and an insulation resistance of ≥10⁹ Ω. It operates from -40°C to 80°C and withstands 30,000 cycles. The LED has a forward voltage of 2.0 V and typical intensity of 4-8 mcd at 20 mA. The housing is glass-filled nylon with a stainless steel actuator and cover. The terminal style is SA, compatible with tape and reel packaging (450/reel).
Pushbutton Switch,RIGHT ANGLE,SPDT,ON-ON,SUR
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0531 |
| Product Name | Pushbutton Switch,right Angle,spdt,on-On,surface Mount Terminal C&k Components |