Littelfuse, Inc. Current Transformer Sensors ELCT5-88

Description
Current Transformer Sensors CT 100:1 WITH FLUX COND 88MM
Description
Current Transformer Sensors CT 100:1 WITH FLUX COND 88MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
ELCT5-88
Current Transformer Sensors ELCT5-88
Current Transformer Sensors CT 100:1 WITH FLUX COND 88MM

Current Transformer Sensors CT 100:1 WITH FLUX COND 88MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number ELCT5-88
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-3001/125-003 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformers - 1718766 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details
MODEL 126, 4000:5 RATIO - 1411-126-402 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - A44263-000 - TE Connectivity
Specs
Transformer Category Current
Burden 1.25 VA
Secondary Current 5 amps
View Details