Littelfuse, Inc. Current Transformer Sensors ELCT30-31

Description
Current Transformer Sensors CT 600:1 WITH FLUX COND 31MM
Description
Current Transformer Sensors CT 600:1 WITH FLUX COND 31MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
ELCT30-31
Current Transformer Sensors ELCT30-31
Current Transformer Sensors CT 600:1 WITH FLUX COND 31MM

Current Transformer Sensors CT 600:1 WITH FLUX COND 31MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number ELCT30-31
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM7635-000 - TE Connectivity
Specs
Transformer Category Current
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Split-core current transformer - 855-3001/060-003 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformer - 10567894 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
SCT1111-0040 | Mini ring-type CT, 40 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 40 amps
View Details