Littelfuse, Inc. Protection Relays & Systems EL500-00-10

Description
EL RELAY 110/240V AC/DC, 0.03-30
Request a Quote
Description
EL RELAY 110/240V AC/DC, 0.03-30
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL500-00-10 is a microprocessor-based earth leakage relay designed to detect and isolate earth fault currents in power systems. It operates with an auxiliary supply range of 110 to 240 Vac/Vdc and monitors leakage currents from 30 mA to 30 A with adjustable trip times from 0 to 10 seconds. The device features manual reset, a changeover (Form C) and a normally open (Form A) relay output with a contact rating of 5 A at 240 Vac or 30 Vdc, and includes LED indicators for power, trip status, CT open, and leakage current levels. It mounts on base or DIN rail and measures 36 x 90 x 66.2 mm. The relay meets IEC 60947-2 Appendix M for Class A True RMS measurement, and complies with CE, RoHS, and relevant EU directives. It is certified for use with core-balance current transformers and operates within -15 °C to +60 °C.

Datasheet Summary
Powered by GS/AI

The EL500-00-10 is a microprocessor-based earth leakage relay designed to detect and isolate earth fault currents in power systems. It operates with an auxiliary supply range of 110 to 240 Vac/Vdc and monitors leakage currents from 30 mA to 30 A with adjustable trip times from 0 to 10 seconds. The device features manual reset, a changeover (Form C) and a normally open (Form A) relay output with a contact rating of 5 A at 240 Vac or 30 Vdc, and includes LED indicators for power, trip status, CT open, and leakage current levels. It mounts on base or DIN rail and measures 36 x 90 x 66.2 mm. The relay meets IEC 60947-2 Appendix M for Class A True RMS measurement, and complies with CE, RoHS, and relevant EU directives. It is certified for use with core-balance current transformers and operates within -15 °C to +60 °C.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - 5666-EL500-00-10-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-EL500-00-10-ND
Protection Relays & Systems 5666-EL500-00-10-ND
EL RELAY 110/240V AC/DC, 0.03-30

EL RELAY 110/240V AC/DC, 0.03-30

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Protective Relays and Monitoring Relays
Product Number 5666-EL500-00-10-ND
Product Name Protection Relays & Systems
Operating Temp 5 to 140 F (-15 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290065074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Guardmaster Safety Relay Expand Module - 440R-EM4R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 658330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Relays - 1-1618112-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers