Littelfuse, Inc. EL3100 Series – Ground-Fault Relay EL3100-00

Description
EL3100-00 is a ground-fault relay with a supply voltage ac of 208–600 and measures 3.4H X 4.4W X 2.2D.
Request a Quote
Description
EL3100-00 is a ground-fault relay with a supply voltage ac of 208–600 and measures 3.4H X 4.4W X 2.2D.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL3100-00 is a self-powered ground-fault and phase-voltage indication system for 3-phase AC systems, meeting NEC Article 250.21 and CE Code Rule 10-400(2) requirements. It mounts on DIN rail or surface, measures 87.0 mm H × 112.5 mm W × 56.0 mm D, and supports input voltages of 208/240 Vac or 480/600 Vac. The unit includes three green LEDs for phase-voltage indication, one red LED for ground-fault indication, and a solid-state relay output. It is conformally coated, CSA certified, UL Listed (E340889), and backed by a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The EL3100-00 is a self-powered ground-fault and phase-voltage indication system for 3-phase AC systems, meeting NEC Article 250.21 and CE Code Rule 10-400(2) requirements. It mounts on DIN rail or surface, measures 87.0 mm H × 112.5 mm W × 56.0 mm D, and supports input voltages of 208/240 Vac or 480/600 Vac. The unit includes three green LEDs for phase-voltage indication, one red LED for ground-fault indication, and a solid-state relay output. It is conformally coated, CSA certified, UL Listed (E340889), and backed by a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
EL3100 Series – Ground-Fault Relay - EL3100-00 - Littelfuse, Inc.
Rosemont, IL, United States
EL3100 Series – Ground-Fault Relay
EL3100-00
EL3100 Series – Ground-Fault Relay EL3100-00
EL3100-00 is a ground-fault relay with a supply voltage ac of 208–600 and measures 3.4H X 4.4W X 2.2D.

EL3100-00 is a ground-fault relay with a supply voltage ac of 208–600 and measures 3.4H X 4.4W X 2.2D.

Datasheet
Protection Relays & Systems - F11308-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
F11308-ND
Protection Relays & Systems F11308-ND
GRND FAULT INDICATE SYST 3PHASE

GRND FAULT INDICATE SYST 3PHASE

Buy Now Datasheet
Protection Relays & Systems - EL3100-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
EL3100-00
Protection Relays & Systems EL3100-00
GRND FAULT INDICATE SYST 3PHASE

GRND FAULT INDICATE SYST 3PHASE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number EL3100-00 F11308-ND EL3100-00
Product Name EL3100 Series – Ground-Fault Relay Protection Relays & Systems Protection Relays & Systems
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290600074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1393775-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details