Littelfuse, Inc. Monitor - Relay Output ECSL61AH

Description
Current Sensing AC 230VAC
Description
Current Sensing AC 230VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The ECSL61AH is a single-phase AC current sensor in the ECS Series, designed for undercurrent monitoring with a 230VAC input voltage. It features a built-in toroidal sensor for direct wiring, adjustable trip point range of 2-20A, trip delay of 0.150-7s, and a sensing delay on startup of 6s. The device includes an isolated SPDT relay rated at 10A resistive at 240VAC, with mechanical and electrical life ratings of 1×10⁶ and 1×10⁵ cycles respectively. Its encapsulated circuitry provides protection against shock, vibration, and humidity. The unit is surface-mounted with two #6 screws and measures 88.9 mm high, 63.5 mm wide, and 44.5 mm deep, with 0.25 in. (6.35 mm) male quick connect terminals. It operates over a temperature range of -40°C to 60°C and meets an isolation voltage of ≥2500V RMS.

Datasheet Summary
Powered by GS/AI

The ECSL61AH is a single-phase AC current sensor in the ECS Series, designed for undercurrent monitoring with a 230VAC input voltage. It features a built-in toroidal sensor for direct wiring, adjustable trip point range of 2-20A, trip delay of 0.150-7s, and a sensing delay on startup of 6s. The device includes an isolated SPDT relay rated at 10A resistive at 240VAC, with mechanical and electrical life ratings of 1×10⁶ and 1×10⁵ cycles respectively. Its encapsulated circuitry provides protection against shock, vibration, and humidity. The unit is surface-mounted with two #6 screws and measures 88.9 mm high, 63.5 mm wide, and 44.5 mm deep, with 0.25 in. (6.35 mm) male quick connect terminals. It operates over a temperature range of -40°C to 60°C and meets an isolation voltage of ≥2500V RMS.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - ECSL61AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
ECSL61AH
Monitor - Relay Output ECSL61AH
Current Sensing AC 230VAC

Current Sensing AC 230VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number ECSL61AH
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553480485040 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details