The ECS60BC is a single-phase AC current monitoring relay with a built-in toroidal sensor, designed for 230VAC input. It detects over or undercurrent with an adjustable trip point of 0.5-5A and a trip delay of 0.5-50s. The isolated SPDT relay contact is rated for 10A resistive at 240VAC, 1/4 hp at 125VAC, or 1/2 hp at 250VAC. Encapsulated for protection against shock, vibration, and humidity, it has ≥2500V RMS isolation and ≥100 MΩ insulation resistance. Mounted with two #6 screws, it measures 88.9 mm H × 63.5 mm W × 44.5 mm D and uses 0.25 in. (6.35 mm) male quick connect terminals. Operating temperature is -40°C to 60°C with 95% non-condensing humidity.
Current Sensing AC 230VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | ECS60BC |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |