The ECS60AH is a single-phase AC current sensor with selectable over- or undercurrent sensing, designed for 230VAC input. It features a built-in toroidal sensor, adjustable trip point range of 0.5 to 5A, and a trip delay range of 0.150 to 7 seconds with a sensing delay on startup of 6 seconds. The unit has a 10A SPDT isolated relay output rated for 240VAC resistive loads and 1/2 hp at 250VAC. It is encapsulated, surface-mounted with two #6 (M3.5 x 0.6) screws, and measures 88.9 mm high, 63.5 mm wide, and 44.5 mm deep. Termination is via 0.25 in. (6.35 mm) male quick-connect terminals. Operating temperature range is -40°C to 60°C, with storage up to 85°C. Isolation voltage is ≥2500V RMS.
Current Sensing AC 230VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | ECS60AH |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |