Littelfuse, Inc. Monitor - Relay Output ECS40AC

Description
Current Sensing AC 120VAC
Description
Current Sensing AC 120VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS40AC is a single-phase AC current sensor designed for overcurrent and undercurrent monitoring. It operates at an input voltage of 120VAC and features adjustable trip points ranging from 0.5 to 5A, with a trip delay adjustable between 0.150 to 7 seconds. The device utilizes a built-in toroidal sensor, eliminating the need for a separate current transformer and providing isolation from the monitored circuit. The relay output is a single-pole double-throw (SPDT) type, rated for 10A resistive loads at 240VAC. The ECS40AC is encapsulated for protection against environmental factors such as shock, vibration, and humidity. It is suitable for applications requiring monitoring of conditions like locked rotor, loss of load, or open heater/lamp loads. The device also includes features for easy adjustment of sensitivity and trip settings, making it versatile for various applications. With a response time of less than 75ms and a wide operating temperature range of -40°C to 60°C, the ECS40AC is designed for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The ECS40AC is a single-phase AC current sensor designed for overcurrent and undercurrent monitoring. It operates at an input voltage of 120VAC and features adjustable trip points ranging from 0.5 to 5A, with a trip delay adjustable between 0.150 to 7 seconds. The device utilizes a built-in toroidal sensor, eliminating the need for a separate current transformer and providing isolation from the monitored circuit. The relay output is a single-pole double-throw (SPDT) type, rated for 10A resistive loads at 240VAC. The ECS40AC is encapsulated for protection against environmental factors such as shock, vibration, and humidity. It is suitable for applications requiring monitoring of conditions like locked rotor, loss of load, or open heater/lamp loads. The device also includes features for easy adjustment of sensitivity and trip settings, making it versatile for various applications. With a response time of less than 75ms and a wide operating temperature range of -40°C to 60°C, the ECS40AC is designed for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - ECS40AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
ECS40AC
Monitor - Relay Output ECS40AC
Current Sensing AC 120VAC

Current Sensing AC 120VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number ECS40AC
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553490120040 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Guardmaster MSR138DP Safety Relay - 440R-M23145 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 9144639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Sensitive Relay Over-Current Protection; Undercurrent
Approvals RoHS
Current Sensing Range 6 amps
View Details
TO-5/.100 Grid Relays - 1-1617567-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details