Toggle Switch DPDT Panel Mount
Win Source Part Number: 1127529-E201SYZQE
Category: Switches>Toggle Switches
Series: E
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Tray
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.16mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9857,2266-E201SYZ
Base Product Number: E201
Toggle Switches ON None ON DPDT 7.5A 250VAC 28VDC
SWITCH TOGGLE DPDT 7.5A 125V
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1742430 | CKN9857-ND | 1127529-E201SYZQE | E201SYZQE | E201SYZQE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | RoHS | RoHS |