Toggle Switch DPDT Through Hole
Win Source Part Number: 1016447-E201SD1CQE
Category: Switches>Toggle Switches
Series: E
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 40
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 12.70mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: E201SD1CQE-ND,CKN152
Base Product Number: E201
TOGGLE SWITCH, DPDT, 7.5A, 125VAC/28VDC; Switch Operation:On-None-On
Toggle Switches ON None ON DPDT 7.5A 250VAC 28VDC
SWITCH TOGGLE DPDT 7.5A 125V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1524-ND | 1016447-E201SD1CQE | 35AH0113 | E201SD1CQE | E201SD1CQE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 7.5A, 125Vac/28Vdc; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |