Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 7.5A 125V
Toggle Switches Switch Toggle Dpdt Seal R/A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN9856-ND | E201MD1AME | E201MD1AME |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |