Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 7.5A 125V
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2047657 | CKN11838-ND | E107SYZQE | E107SYZQE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-(on) | On-Off-Mom | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | RoHS | RoHS |