C&K Components Toggle Switches E105SD1CGE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1889-E105SD1CGE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1889-E105SD1CGE-ND
Toggle Switches 1889-E105SD1CGE-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switches - CKN11505-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN11505-ND
Toggle Switches CKN11505-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Sw, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components - 34AH9913 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components
34AH9913
Toggle Sw, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components 34AH9913
TOGGLE SW, SPDT, 7.5A, 125VAC, THT; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:E Series; Switch Mounting:Through Hole; Contact Current Max:7.5A; Contact Voltage AC Nom:125VRoHS Compliant: Yes

TOGGLE SW, SPDT, 7.5A, 125VAC, THT; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:E Series; Switch Mounting:Through Hole; Contact Current Max:7.5A; Contact Voltage AC Nom:125VRoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches E105SD1CGE
SWITCH TOGGLE SPDT 7.5A 125V

SWITCH TOGGLE SPDT 7.5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
E105SD1CGE
Toggle Switches E105SD1CGE
Toggle Switches 7.5A 250VAC 28VDC (ON)OFF(ON) SPDT PCB

Toggle Switches 7.5A 250VAC 28VDC (ON)OFF(ON) SPDT PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1889-E105SD1CGE-ND 34AH9913 E105SD1CGE E105SD1CGE
Product Name Toggle Switches Toggle Sw, Spdt, 7.5A, 125Vac, Tht; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details