Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 7.5A 125V
Toggle Switches SP, On-Off-On SOLDER LUG
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN9850-ND | E103SYZGE | E103SYZGE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |