Toggle Switch SPDT Through Hole
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON-OFF-ON SPDT PC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1075-ND | 82AC2844 | E103SD1CBE | E103SD1CBE |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |