The C&K E Series sealed miniature toggle switch is a single-pole, double-throw, on-off-on switch with a right-angle PCB tail terminal and a .500" high chrome-plated brass actuator. It features a glass-filled nylon 6/6 case and bushing rated UL 94V-0, epoxy sealing per IP57, and operates from -30°C to 85°C. Contact rating is 7.5 A at 125 V AC or 28 V DC, and 3 A at 250 V AC. Contact resistance is below 10 mΩ initially, insulation resistance is 10^9 Ω minimum, and dielectric strength is 1000 Vrms minimum. The switch supports 40,000 make-and-break cycles at full load. Terminal configuration is PCB through-hole, and the model is RoHS compliant with B contact material (gold over nickel).
Toggle Switch,RIGHT ANGLE,SPDT,ON-OFF-ON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M8999 |
| Product Name | Toggle Switch,right Angle,spdt,on-Off-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |