The C&K Components Toggle Switch, part number 34AH9810, is a sealed miniature SPDT switch rated for 7.5A at 125V AC or 28V DC. It features a switch operation of On-None-On and is designed for through-hole mounting. The switch has a dielectric strength of 1000 Vrms minimum and operates effectively within a temperature range of -30°C to 85°C. It is constructed with a UL 94V-0 nylon case and bushing, ensuring durability and resistance to contaminants. The switch supports a variety of terminal options and is RoHS compliant, making it suitable for applications in telecommunications, instrumentation, and medical equipment. The electrical life is rated at 40,000 make-and-break cycles at full load, and it offers low contact resistance below 10 mΩ. Additionally, an ESD protection option is available, capable of dissipating up to 20,000 V DC.
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 7.5A 125V
TOGGLE SWITCH, SPDT, 7.5A, 125VAC/28VDC; Switch Operation:On-None-On
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | E101SYCRE-ND | E101SYCRE | E101SYCRE | 34AH9810 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 7.5A, 125Vac/28Vdc; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |